LC87F5R96BU-QIP-E alternative parts: LC87F0K08AUDA-E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 98KB FLASH 64QIPE | IC MCU 8BIT 8KB FLASH 24DIP |
Factory Lead Time: | 7 Weeks | 5 Weeks |
Mounting Type: | Surface Mount | - |
Package / Case: | 64-BQFP | - |
Number of Pins: | 64 | - |
Data Converters: | A/D 11x8b | - |
Number of I/Os: | 50 | 9 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | Tape & Box (TB) |
Published: | 2013 | 2013 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Frequency: | 12MHz | - |
Pin Count: | 64 | - |
Interface: | UART, USART | - |
Memory Size: | 98kB | - |
Oscillator Type: | Internal | - |
RAM Size: | 4K x 8 | - |
Voltage - Supply (Vcc/Vdd): | 2.2V~5.5V | - |
Peripherals: | PWM, WDT | - |
Program Memory Type: | FLASH | - |
Core Size: | 8-Bit | - |
Program Memory Size: | 98KB 98K x 8 | - |
Connectivity: | SIO, UART/USART | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Surface Mount: | - | NO |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
RAM(byte): | - | 384 |
ROM(word): | - | 8192 |
JESD-609 Code: | - | e6 |
Number of Terminations: | - | 24 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
Additional Feature: | - | ALSO OPERATES AT 5-CH 8-BIT ADC |
Terminal Position: | - | DUAL |
Terminal Form: | - | THROUGH-HOLE |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 1.78mm |
JESD-30 Code: | - | R-PDIP-T24 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Temperature Grade: | - | INDUSTRIAL |
Supply Voltage-Min (Vsup): | - | 4.5V |
Speed: | - | 12 MHz |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | NO |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 8 |
ROM Programmability: | - | FLASH |
Length: | - | 21mm |
Height Seated (Max): | - | 3.9mm |
Width: | - | 7.62mm |

LC87F5R96BU-QIP-E
ON SemiconductorUnited States