LC87F5R96BU-QIP-E alternative parts: LC87F2C64AU-QFP-H
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 98KB FLASH 64QIPE | IC MCU 8BIT 64KB FLASH 80QFP |
Factory Lead Time: | 7 Weeks | 2 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-BQFP | 80-BQFP |
Number of Pins: | 64 | 80 |
Data Converters: | A/D 11x8b | A/D 16x12b |
Number of I/Os: | 50 | 71 |
Operating Temperature: | -40°C~85°C TA | -30°C~70°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | 2011 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 12MHz | 12MHz |
Pin Count: | 64 | 80 |
Interface: | UART, USART | UART, USART |
Memory Size: | 98kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.2V~5.5V | 2.4V~5.5V |
Peripherals: | PWM, WDT | LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 98KB 98K x 8 | 64KB 64K x 8 |
Connectivity: | SIO, UART/USART | SIO, UART/USART |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Surface Mount: | - | YES |
RAM(byte): | - | 2048 |
ROM(word): | - | 65536 |
JESD-609 Code: | - | e6 |
Number of Terminations: | - | 80 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
HTS Code: | - | 8542.31.00.01 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Terminal Pitch: | - | 0.635mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 2.5/5V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Bit Size: | - | 8 |
Halogen Free: | - | Halogen Free |

LC87F5R96BU-QIP-E
ON SemiconductorUnited States