LC87F5R96BU-QIP-E alternative parts: LC87F5NC8AVU-QIP-E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 98KB FLASH 64QIPE
IC MCU 8BIT 128KB FLASH 100QIPE
Factory Lead Time:
7 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-BQFP
100-BQFP
Number of Pins:
64
100
Data Converters:
A/D 11x8b
A/D 15x8b
Number of I/Os:
50
88
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Published:
2013
2006
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
3 (168 Hours)
4 (72 Hours)
Frequency:
12MHz
12MHz
Pin Count:
64
100
Interface:
UART, USART
UART, USART
Memory Size:
98kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2.2V~5.5V
2.2V~5.5V
Peripherals:
PWM, WDT
PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
98KB 98K x 8
128KB 128K x 8
Connectivity:
SIO, UART/USART
SIO, UART/USART
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE, NOT REC (Last Updated: 1 week ago)
Surface Mount:
-
YES
RAM(byte):
-
4096
ROM(word):
-
131072
JESD-609 Code:
-
e6
Number of Terminations:
-
100
Terminal Finish:
-
Tin/Bismuth (Sn/Bi)
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.635mm
Qualification Status:
-
Not Qualified
Power Supplies:
-
2.5/5V
Bit Size:
-
8
LC87F5R96BU-QIP-E

LC87F5R96BU-QIP-E

ON Semiconductor