LC87F5R96BU-QIP-E alternative parts: LC87F5WC8AVU-QIP-H
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 98KB FLASH 64QIPE | 8-bit Microcontrollers - MCU 8-BIT MCU |
Factory Lead Time: | 7 Weeks | 5 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-BQFP | 100-BQFP |
Number of Pins: | 64 | 100 |
Data Converters: | A/D 11x8b | A/D 15x8b |
Number of I/Os: | 50 | 88 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | 2011 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 12MHz | 12MHz |
Pin Count: | 64 | 100 |
Interface: | UART, USART | 2-Wire, UART, USART |
Memory Size: | 98kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 4K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.2V~5.5V | 2.2V~5.5V |
Peripherals: | PWM, WDT | PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 98KB 98K x 8 | 128KB 128K x 8 |
Connectivity: | SIO, UART/USART | SIO, UART/USART |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Surface Mount: | - | YES |
Memory Types: | - | FLASH, ROM |
RAM(byte): | - | 4096 |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e6 |
Number of Terminations: | - | 100 |
Terminal Finish: | - | Tin/Bismuth (Sn/Bi) |
Max Power Dissipation: | - | 321mW |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.635mm |
Operating Supply Voltage: | - | 5V |
Bit Size: | - | 8 |
Data Bus Width: | - | 8b |
Halogen Free: | - | Halogen Free |
Number of Timers/Counters: | - | 7 |
Number of Programmable I/O: | - | 89 |
Radiation Hardening: | - | No |

LC87F5R96BU-QIP-E
ON SemiconductorUnited States