LC87F5R96BU-QIP-E alternative parts: PIC18F66J15-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 98KB FLASH 64QIPE | IC MCU 8BIT 96KB FLASH 64TQFP |
Factory Lead Time: | 7 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-BQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 11x8b | A/D 11x10b |
Number of I/Os: | 50 | 50 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Published: | 2013 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 12MHz | 40MHz |
Pin Count: | 64 | 64 |
Interface: | UART, USART | I2C, SPI, UART, USART |
Memory Size: | 98kB | 96kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 3.8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.2V~5.5V | 2V~3.6V |
Peripherals: | PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 98KB 98K x 8 | 96KB 48K x 16 |
Connectivity: | SIO, UART/USART | I2C, SPI, UART/USART |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Watchdog Timers: | - | Yes |
Series: | - | PIC® 18J |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 64 |
Terminal Finish: | - | Matte Tin (Sn) |
Max Power Dissipation: | - | 1W |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 2.5V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | PIC18F66J15 |
Supply Voltage-Max (Vsup): | - | 3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Number of Bits: | - | 8 |
Core Processor: | - | PIC |
Bit Size: | - | 8 |
Access Time: | - | 40 μs |
Has ADC: | - | YES |
DMA Channels: | - | NO |
Data Bus Width: | - | 8b |
Number of Timers/Counters: | - | 5 |
Density: | - | 768 kb |
CPU Family: | - | PIC |
Number of ADC Channels: | - | 11 |
Number of PWM Channels: | - | 14 |
Number of I2C Channels: | - | 2 |
Height: | - | 1.05mm |
Length: | - | 10mm |
Width: | - | 10mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

LC87F5R96BU-QIP-E
ON SemiconductorUnited States