LM2900N alternative parts: LM2902YPT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14DIP | IC OPAMP GP 1.3MHZ 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 6 Weeks | 14 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 15V | 5V |
Base Part Number: | LM2900 | LM2902 |
Pin Count: | 14 | 14 |
Operating Supply Voltage: | 16V | - |
Number of Channels: | 4 | - |
Operating Supply Current: | 6.2mA | 1.5mA |
Nominal Supply Current: | 10mA | - |
Power Dissipation: | 1.15W | - |
Output Current: | 18mA | - |
Slew Rate: | 20V/μs | 0.4V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Current - Input Bias: | 30nA | 20nA |
Voltage - Supply, Single/Dual (±): | 4.5V~32V ±2.2V~16V | 3V~30V ±1.5V~15V |
Output Current per Channel: | 18mA | 20mA |
Unity Gain BW-Nom: | 2500 kHz | 1300 kHz |
Voltage Gain: | 68.94dB | 100dB |
Average Bias Current-Max (IIB): | 0.2μA | 0.3μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 32V | 32V |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Bias Current-Max (IIB) @25C: | 0.2μA | 0.15μA |
Programmable Power: | NO | NO |
Height: | 5.08mm | - |
Length: | 19.3mm | 5mm |
Width: | 6.35mm | - |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Automotive grade |
Series: | - | Automotive, AEC-Q100 |
Packing Method: | - | TAPE AND REEL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Power Supplies: | - | +-1.5/+-15/3/30V |
Number of Circuits: | - | 4 |
Common Mode Rejection Ratio: | - | 70 dB |
Input Offset Voltage (Vos): | - | 2mV |
Gain Bandwidth Product: | - | 1.3MHz |
Wideband: | - | NO |
Power: | - | NO |
Height Seated (Max): | - | 1.2mm |

LM2900N
(In Stock: 998)
Texas InstrumentsUnited States