LM2900N alternative parts: LM2904DGKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 700KHZ 8VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
14
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
4
2
Supply Voltage:
15V
5V
Base Part Number:
LM2900
LM2904
Pin Count:
14
8
Operating Supply Voltage:
16V
13V
Number of Channels:
4
2
Operating Supply Current:
6.2mA
1mA
Nominal Supply Current:
10mA
1.2mA
Power Dissipation:
1.15W
-
Output Current:
18mA
30mA
Slew Rate:
20V/μs
0.3V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Current - Input Bias:
30nA
20nA
Voltage - Supply, Single/Dual (±):
4.5V~32V ±2.2V~16V
3V~26V ±1.5V~13V
Output Current per Channel:
18mA
30mA
Unity Gain BW-Nom:
2500 kHz
700 kHz
Voltage Gain:
68.94dB
100dB
Average Bias Current-Max (IIB):
0.2μA
0.5μA
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
-
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.2μA
-
Programmable Power:
NO
NO
Height:
5.08mm
1.07mm
Length:
19.3mm
3mm
Width:
6.35mm
3mm
Thickness:
3.9mm
970μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Common Mode Rejection Ratio:
-
50 dB
Input Offset Voltage (Vos):
-
7mV
Power Supply Rejection Ratio (PSRR):
-
50dB
Voltage - Input Offset:
-
3mV
Dual Supply Voltage:
-
9V
Input Offset Current-Max (IIO):
-
0.05μA
LM2900N

LM2900N

(In Stock: 998)

Texas Instruments