LM2900N alternative parts: LM2904PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
LM2904 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - TSSOP-8
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
8-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
4
2
Supply Voltage:
15V
5V
Base Part Number:
LM2900
LM2904
Pin Count:
14
8
Operating Supply Voltage:
16V
15V
Number of Channels:
4
2
Operating Supply Current:
6.2mA
700μA
Nominal Supply Current:
10mA
1.2mA
Power Dissipation:
1.15W
-
Output Current:
18mA
40mA
Slew Rate:
20V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Current - Input Bias:
30nA
20nA
Voltage - Supply, Single/Dual (±):
4.5V~32V ±2.2V~16V
3V~30V ±1.5V~15V
Output Current per Channel:
18mA
40mA
Unity Gain BW-Nom:
2500 kHz
1100 kHz
Voltage Gain:
68.94dB
100dB
Average Bias Current-Max (IIB):
0.2μA
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
32V
16V
Low-Bias:
NO
-
Micropower:
NO
-
Bias Current-Max (IIB) @25C:
0.2μA
0.15μA
Programmable Power:
NO
-
Height:
5.08mm
1mm
Length:
19.3mm
3mm
Width:
6.35mm
4.4mm
Thickness:
3.9mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
30
Common Mode Rejection Ratio:
-
70 dB
Input Offset Voltage (Vos):
-
7mV
Voltage - Input Offset:
-
2mV
Dual Supply Voltage:
-
9V
LM2900N

LM2900N

(In Stock: 998)

Texas Instruments