LM2900N alternative parts: LM2904VDR2G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14DIP | IC OPAMP GP 1MHZ 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 2 |
Supply Voltage: | 15V | 5V |
Base Part Number: | LM2900 | LM2904 |
Pin Count: | 14 | 8 |
Operating Supply Voltage: | 16V | 16V |
Number of Channels: | 4 | - |
Operating Supply Current: | 6.2mA | 1.5mA |
Nominal Supply Current: | 10mA | 1.2mA |
Power Dissipation: | 1.15W | - |
Output Current: | 18mA | 40mA |
Slew Rate: | 20V/μs | 0.6V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Current - Input Bias: | 30nA | 45nA |
Voltage - Supply, Single/Dual (±): | 4.5V~32V ±2.2V~16V | 3V~32V ±1.5V~16V |
Output Current per Channel: | 18mA | 40mA |
Unity Gain BW-Nom: | 2500 kHz | 1000 kHz |
Voltage Gain: | 68.94dB | 100dB |
Average Bias Current-Max (IIB): | 0.2μA | 0.5μA |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 32V | - |
Low-Bias: | NO | - |
Micropower: | NO | - |
Bias Current-Max (IIB) @25C: | 0.2μA | - |
Programmable Power: | NO | - |
Height: | 5.08mm | 1.5mm |
Length: | 19.3mm | 5mm |
Width: | 6.35mm | 4mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Number of Elements: | - | 2 |
Published: | - | 2004 |
Packing Method: | - | TAPE AND REEL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Common Mode Rejection Ratio: | - | 50 dB |
Halogen Free: | - | Halogen Free |
Input Offset Voltage (Vos): | - | 7mV |
Power Supply Rejection Ratio (PSRR): | - | 50dB |
Voltage - Input Offset: | - | 2mV |

LM2900N
(In Stock: 998)
Texas InstrumentsUnited States