LM301AN alternative parts: CA3130EZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1 CIRCUIT 8DIP | INTERSIL CA3130EZ Operational Amplifier, Single, 15 MHz, 1 Amplifier, 9 V/s,2.5V to8V, DIP, 8 Pins |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm) | PDIP |
Number of Pins: | 8 | 8 |
Weight: | 45.359237mg | - |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 7.5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | LM301 | - |
Pin Count: | 8 | 8 |
Power Supplies: | +-5/+-20V | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 1.8mA | 10mA |
Nominal Supply Current: | 3mA | 10mA |
Power Dissipation: | 500mW | - |
Output Current: | 30mA | - |
Slew Rate: | 0.5V/μs | 30 V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 70nA | 5pA |
Voltage - Supply, Single/Dual (±): | ±5V~22V | - |
Output Current per Channel: | 30mA | 45mA |
Input Offset Voltage (Vos): | 7.5mV | 8mV |
Gain Bandwidth Product: | 1MHz | 15MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -7.5V |
Unity Gain BW-Nom: | 1000 kHz | 15000 kHz |
Voltage Gain: | 100dB | 100dB |
Average Bias Current-Max (IIB): | 0.3μA | - |
Low-Offset: | NO | NO |
Frequency Compensation: | NO | NO |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 2mV | - |
Dual Supply Voltage: | 9V | 5V |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Height: | 3.32mm | 4.95mm |
Length: | 10.92mm | 10.16mm |
Width: | 6.6mm | 7.11mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |
Factory Lead Time: | - | 7 Weeks |
Contact Plating: | - | Tin |
Published: | - | 1998 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Qualification Status: | - | Not Qualified |
Temperature Grade: | - | MILITARY |
Voltage: | - | 16V |
Number of Circuits: | - | 1 |
Max Supply Voltage: | - | 16V |
Min Supply Voltage: | - | 5V |
Current - Output: | - | 22mA |
Bandwidth: | - | 15MHz |
Max Dual Supply Voltage: | - | 8V |
Low-Bias: | - | YES |
Min Dual Supply Voltage: | - | 2.5V |
Bias Current-Max (IIB) @25C: | - | 0.00005μA |

LM301AN
(In Stock: 177)
STMicroelectronicsUnited States