LM301AN alternative parts: NE5534NG, LF411CN, CA3130EZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
INTERSIL CA3130EZ Operational Amplifier, Single, 15 MHz, 1 Amplifier, 9 V/s,2.5V to8V, DIP, 8 Pins
Mount:
Through Hole
-
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
-
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
PDIP
Number of Pins:
8
8
8
8
Weight:
45.359237mg
4.535924g
-
-
Operating Temperature:
0°C~70°C
0°C~70°C
0°C~70°C
-
Packaging:
Tube
Tube
Tube
-
JESD-609 Code:
e3
e3
e0
e3
Pbfree Code:
yes
yes
no
yes
Part Status:
Obsolete
Obsolete
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
-
Number of Terminations:
8
8
8
8
ECCN Code:
EAR99
EAR99
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Tin (Sn)
Tin/Lead (Sn/Pb)
-
Terminal Position:
DUAL
DUAL
DUAL
DUAL
Number of Functions:
1
1
1
1
Supply Voltage:
15V
15V
15V
7.5V
Terminal Pitch:
2.54mm
2.54mm
2.54mm
2.54mm
Base Part Number:
LM301
NE5534
LF411
-
Pin Count:
8
8
8
8
Power Supplies:
+-5/+-20V
-
-
-
Number of Channels:
1
1
1
-
Operating Supply Current:
1.8mA
4mA
1.8mA
10mA
Nominal Supply Current:
3mA
8mA
1.8mA
10mA
Power Dissipation:
500mW
1.15W
670mW
-
Output Current:
30mA
38mA
-
-
Slew Rate:
0.5V/μs
13V/μs
15V/μs
30 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
J-FET
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
70 dB
70 dB
70 dB
70 dB
Current - Input Bias:
70nA
500nA
50pA
5pA
Voltage - Supply, Single/Dual (±):
±5V~22V
±3V~20V
10V~36V ±5V~18V
-
Output Current per Channel:
30mA
38mA
-
45mA
Input Offset Voltage (Vos):
7.5mV
4mV
2mV
8mV
Gain Bandwidth Product:
1MHz
-
-
15MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
-15V
-7.5V
Unity Gain BW-Nom:
1000 kHz
10000 kHz
4000 kHz
15000 kHz
Voltage Gain:
100dB
100dB
106.02dB
100dB
Average Bias Current-Max (IIB):
0.3μA
2μA
0.0002μA
-
Low-Offset:
NO
NO
NO
NO
Frequency Compensation:
NO
YES AVCL>=3
YES
NO
Supply Voltage Limit-Max:
22V
22V
-
-
Voltage - Input Offset:
2mV
500μV
800μV
-
Dual Supply Voltage:
9V
-
9V
5V
Neg Supply Voltage-Max (Vsup):
-22V
-
-
-
Height:
3.32mm
6.35mm
3.3mm
4.95mm
Length:
10.92mm
6.35mm
9.27mm
10.16mm
Width:
6.6mm
25.4mm
6.35mm
7.11mm
REACH SVHC:
No SVHC
No SVHC
No SVHC
No SVHC
Radiation Hardening:
No
No
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Contains Lead
Lead Free
Lifecycle Status:
-
LAST SHIPMENTS (Last Updated: 2 days ago)
-
-
Surface Mount:
-
NO
-
-
Published:
-
2006
-
1998
Packing Method:
-
RAIL
-
-
Peak Reflow Temperature (Cel):
-
260
-
NOT APPLICABLE
Time@Peak Reflow Temperature-Max (s):
-
40
-
NOT APPLICABLE
Operating Supply Voltage:
-
20V
18V
-
Bandwidth:
-
10MHz
4MHz
15MHz
Power Supply Rejection Ratio (PSRR):
-
100dB
70dB
-
Nominal Gain Bandwidth Product:
-
10MHz
-
-
Series:
-
-
BI-FET II™
-
Max Power Dissipation:
-
-
670mW
-
Max Supply Current:
-
-
3.4mA
-
Low-Bias:
-
-
YES
YES
Bias Current-Max (IIB) @25C:
-
-
0.0002μA
0.00005μA
Input Offset Current-Max (IIO):
-
-
0.025μA
-
Factory Lead Time:
-
-
-
7 Weeks
Contact Plating:
-
-
-
Tin
Max Operating Temperature:
-
-
-
125°C
Min Operating Temperature:
-
-
-
-55°C
Qualification Status:
-
-
-
Not Qualified
Temperature Grade:
-
-
-
MILITARY
Voltage:
-
-
-
16V
Number of Circuits:
-
-
-
1
Max Supply Voltage:
-
-
-
16V
Min Supply Voltage:
-
-
-
5V
Current - Output:
-
-
-
22mA
Max Dual Supply Voltage:
-
-
-
8V
Min Dual Supply Voltage:
-
-
-
2.5V
LM301AN

LM301AN

(In Stock: 177)

STMicroelectronics