LNK306PN alternative parts: LNK304DN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB | IC OFFLINE SWIT OCP 8SOIC |
Factory Lead Time: | 4 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | - |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | SOIC |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | - |
Packaging: | Tube | Cut Tape |
Series: | LinkSwitch®-TN | - |
Published: | 2007 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Power Rating: | 80mW | 80mW |
Max Power Dissipation: | 12mW | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Frequency: | 66kHz | 66kHz |
Pin Count: | 8 | 8 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | - |
Output Type: | Adjustable | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 250μA | - |
Output Current: | 360mA | - |
Topology: | Buck, Buck-Boost, Flyback | Buck-Boost, Flyback |
Min Input Voltage: | 85V | 85V |
Max Input Voltage: | 265V | 265V |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Internal Switch(s): | Yes | - |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | - |
Max Duty Cycle: | 72 % | 72 % |
Max Supply Voltage (AC): | 265V | 265V |
Duty Cycle: | 69% | - |
Output Isolation: | Non-Isolated | - |
Min Input Voltage (AC): | 85V | 85V |
Max Input Voltage (AC): | 265V | 265V |
Min Supply Voltage (AC): | 85V | 85V |
Height: | 3.68mm | 1.75mm |
Length: | 9.83mm | 4.9mm |
Width: | 6.6mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation (Max): | - | 12mW |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -40°C |
Terminal Form: | - | GULL WING |
Temperature Grade: | - | AUTOMOTIVE |
Max Supply Voltage: | - | 265V |
Min Supply Voltage: | - | 70V |
Nominal Supply Current: | - | 200μA |
Current - Output: | - | 170mA |
Voltage - Output: | - | 700V |
Frequency - Switching: | - | 66kHz |
Nominal Input Voltage: | - | 265V |
Max Junction Temperature (Tj): | - | 150°C |
Voltage - Breakdown: | - | 700V |

LNK306PN
(In Stock: 21669)
Power IntegrationsUnited States