LNK306PN alternative parts: LNK364DN-TL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB | IC OFFLINE SWIT HV 8SOIC |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-SOIC (0.154, 3.90mm Width), 7 Leads |
Number of Pins: | 8 | 7 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Series: | LinkSwitch®-TN | LinkSwitch®-XT |
Published: | 2007 | 2016 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 7 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Power Rating: | 80mW | 4W |
Max Power Dissipation: | 12mW | 9W |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Frequency: | 66kHz | - |
Pin Count: | 8 | 8/7 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | 6V |
Output Type: | Adjustable | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 250μA | - |
Output Current: | 360mA | 330mA |
Topology: | Buck, Buck-Boost, Flyback | Flyback |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Internal Switch(s): | Yes | Yes |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | Current Limiting, Open Loop, Over Temperature, Short Circuit |
Max Duty Cycle: | 72 % | 60 % |
Max Supply Voltage (AC): | 265V | 265V |
Duty Cycle: | 69% | - |
Output Isolation: | Non-Isolated | Isolated |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | 85V |
Height: | 3.68mm | - |
Length: | 9.83mm | 4.9mm |
Width: | 6.6mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Power (Watts): | - | 9W |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Nominal Supply Current: | - | 300μA |
Output Power: | - | 6W |
Frequency - Switching: | - | 132kHz |
Switcher Configuration: | - | SINGLE |
Voltage - Breakdown: | - | 700V |

LNK306PN
(In Stock: 21669)
Power IntegrationsUnited States