LNK306PN alternative parts: LNK3204D-TL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB
IC OFFLN CONV MULT TOP 8SO
Factory Lead Time:
4 Weeks
4 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-SOIC (0.154, 3.90mm Width), 7 Leads
Number of Pins:
8
-
Weight:
2.26799g
-
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tape & Reel (TR)
Series:
LinkSwitch®-TN
LinkSwitch™-TN2
Published:
2007
2017
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
7
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Power Rating:
80mW
-
Max Power Dissipation:
12mW
-
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
1.27mm
Frequency:
66kHz
-
Pin Count:
8
-
Number of Outputs:
1
-
Output Voltage:
700V
-
Output Type:
Adjustable
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
250μA
-
Output Current:
360mA
-
Topology:
Buck, Buck-Boost, Flyback
Buck, Buck-Boost, Flyback
Min Input Voltage:
85V
-
Max Input Voltage:
265V
-
Control Technique:
PULSE WIDTH MODULATION
-
Internal Switch(s):
Yes
Yes
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Max Duty Cycle:
72 %
-
Max Supply Voltage (AC):
265V
-
Duty Cycle:
69%
69%
Output Isolation:
Non-Isolated
Non-Isolated
Min Input Voltage (AC):
85V
-
Max Input Voltage (AC):
265V
-
Min Supply Voltage (AC):
85V
-
Height:
3.68mm
-
Length:
9.83mm
4.9mm
Width:
6.6mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
HTS Code:
-
8542.39.00.01
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G7
Frequency - Switching:
-
66kHz
Voltage - Breakdown:
-
725V
Height Seated (Max):
-
1.75mm
LNK306PN

LNK306PN

(In Stock: 21669)

Power Integrations