LNK306PN alternative parts: LNK306GN-TL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Power Integrations, LNK306PN Step-Down Switching Regulator, 1-Channel 360mA 7-Pin, DIPB | IC OFFLINE SWIT OCP 8SMD |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-SMD (7 Leads), Gull Wing |
Number of Pins: | 8 | - |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Series: | LinkSwitch®-TN | LinkSwitch®-TN |
Published: | 2007 | 2008 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 4 (72 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Power Rating: | 80mW | - |
Max Power Dissipation: | 12mW | 12mW |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 66kHz | - |
Pin Count: | 8 | 8 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | 12V |
Output Type: | Adjustable | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 250μA | - |
Output Current: | 360mA | 225mA |
Topology: | Buck, Buck-Boost, Flyback | Buck, Buck-Boost, Flyback |
Min Input Voltage: | 85V | - |
Max Input Voltage: | 265V | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Internal Switch(s): | Yes | Yes |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | Current Limiting, Open Loop, Over Temperature, Short Circuit |
Max Duty Cycle: | 72 % | 72 % |
Max Supply Voltage (AC): | 265V | 265V |
Duty Cycle: | 69% | 69% |
Output Isolation: | Non-Isolated | Non-Isolated |
Min Input Voltage (AC): | 85V | - |
Max Input Voltage (AC): | 265V | - |
Min Supply Voltage (AC): | 85V | 85V |
Height: | 3.68mm | - |
Length: | 9.83mm | 9.575mm |
Width: | 6.6mm | 6.35mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Additional Feature: | - | REQUIRES AN AC SUPPLY OF 85 TO 256V |
JESD-30 Code: | - | R-PDSO-G8 |
Nominal Supply Current: | - | 68μA |
Frequency - Switching: | - | 66kHz |
Voltage - Breakdown: | - | 700V |
Height Seated (Max): | - | 3.68mm |

LNK306PN
(In Stock: 21669)
Power IntegrationsUnited States