LPC824M201JHI33E alternative parts: LPC11U12FHN33/201,
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 32KB FLASH 32HVQFN | ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 MCU |
Factory Lead Time: | 12 Weeks | 16 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 32-VQFN Exposed Pad |
Surface Mount: | YES | YES |
Data Converters: | A/D 12x12b | A/D 8x10b |
Number of I/Os: | 29 | 26 |
ROM(word): | 32768 | 16384 |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | LPC82x | LPC11Uxx |
Published: | 2005 | 2010 |
Part Status: | Discontinued | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 33 | 33 |
Additional Feature: | SEATED HGT-NOM | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LPC824M201 | LPC11U |
Pin Count: | 32 | - |
JESD-30 Code: | S-PQCC-N33 | S-PQCC-N33 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 1.8V | 1.8V |
Oscillator Type: | Internal | Internal |
Speed: | 30MHz | 50MHz |
RAM Size: | 8K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0+ | ARM® Cortex®-M0 |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, POR, WDT |
Clock Frequency: | 25MHz | 25MHz |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 16KB 16K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
PWM Channels: | YES | NO |
DAC Channels: | NO | NO |
On Chip Program ROM Width: | 8 | 8 |
Length: | 5mm | 7mm |
Height Seated (Max): | 0.85mm | 1mm |
Width: | 5mm | 7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
HTS Code: | - | 8542.31.00.01 |

LPC824M201JHI33E
(In Stock: 50000)
NXP USA Inc.United States