LPC824M201JHI33E alternative parts: LPC802M001JDH20FP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 32KB FLASH 32HVQFN | MCU 32-bit ARM Cortex M0 RISC 16KB Flash 3.3V 20-Pin TSSOP Tube |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-VFQFN Exposed Pad | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Data Converters: | A/D 12x12b | A/D 12x12b |
Number of I/Os: | 29 | 17 |
ROM(word): | 32768 | - |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tray | Tube |
Series: | LPC82x | LPC80xM |
Published: | 2005 | - |
Part Status: | Discontinued | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 33 | - |
Additional Feature: | SEATED HGT-NOM | - |
Terminal Position: | QUAD | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | LPC824M201 | - |
Pin Count: | 32 | - |
JESD-30 Code: | S-PQCC-N33 | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 1.8V | - |
Oscillator Type: | Internal | Internal |
Speed: | 30MHz | 15MHz |
RAM Size: | 8K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.71V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0+ | ARM® Cortex®-M0+ |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Clock Frequency: | 25MHz | - |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 16KB 16K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 32 | - |
Has ADC: | YES | - |
DMA Channels: | YES | - |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
On Chip Program ROM Width: | 8 | - |
Length: | 5mm | - |
Height Seated (Max): | 0.85mm | - |
Width: | 5mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

LPC824M201JHI33E
(In Stock: 50000)
NXP USA Inc.United States