LPC824M201JHI33E alternative parts: LPC804M101JHI33Y

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 32KB FLASH 32HVQFN
IC MCU 32BIT 32KB FLASH 32HVQFN
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Surface Mount:
YES
YES
Data Converters:
A/D 12x12b
A/D 12x12b; D/A 1x10b
Number of I/Os:
29
30
ROM(word):
32768
-
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
LPC82x
LPC80xM
Published:
2005
-
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
33
32
Additional Feature:
SEATED HGT-NOM
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
LPC824M201
-
Pin Count:
32
-
JESD-30 Code:
S-PQCC-N33
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.8V
1.71V
Oscillator Type:
Internal
Internal
Speed:
30MHz
15MHz
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Clock Frequency:
25MHz
15MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
8
Has ADC:
YES
YES
DMA Channels:
YES
YES
PWM Channels:
YES
YES
DAC Channels:
NO
-
On Chip Program ROM Width:
8
-
Length:
5mm
5mm
Height Seated (Max):
0.85mm
-
Width:
5mm
5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
LPC824M201JHI33E

LPC824M201JHI33E

(In Stock: 50000)

NXP USA Inc.