LPC824M201JHI33E alternative parts: LPC812M101JDH20FP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 32KB FLASH 32HVQFN
MCU 32-bit LPC800 ARM Cortex M0 RISC 16KB Flash 3.3V 20-Pin TSSOP
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Data Converters:
A/D 12x12b
-
Number of I/Os:
29
18
ROM(word):
32768
16384
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tube
Series:
LPC82x
LPC81xM
Published:
2005
2010
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
33
20
Additional Feature:
SEATED HGT-NOM
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
LPC824M201
-
Pin Count:
32
20
JESD-30 Code:
S-PQCC-N33
R-PDSO-G20
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.8V
1.8V
Oscillator Type:
Internal
Internal
Speed:
30MHz
30MHz
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Clock Frequency:
25MHz
25MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
16KB 16K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
NO
DMA Channels:
YES
NO
PWM Channels:
YES
YES
DAC Channels:
NO
NO
On Chip Program ROM Width:
8
-
Length:
5mm
6.5mm
Height Seated (Max):
0.85mm
1.1mm
Width:
5mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RAM(byte):
-
4096
Qualification Status:
-
Not Qualified
Power Supplies:
-
3.3V
CPU Family:
-
CORTEX-M0
LPC824M201JHI33E

LPC824M201JHI33E

(In Stock: 50000)

NXP USA Inc.