LPC824M201JHI33E alternative parts: LPC845M301JBD48E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 32KB FLASH 32HVQFN
IC MCU 32BIT 64KB FLASH 48LQFP
Factory Lead Time:
12 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
48-LQFP
Surface Mount:
YES
-
Data Converters:
A/D 12x12b
A/D 12x12b; D/A 2x10b
Number of I/Os:
29
42
ROM(word):
32768
-
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
LPC82x
LPC84x
Published:
2005
2010
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
33
-
Additional Feature:
SEATED HGT-NOM
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LPC824M201
-
Pin Count:
32
-
JESD-30 Code:
S-PQCC-N33
-
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.8V
-
Oscillator Type:
Internal
Internal/External
Speed:
30MHz
30MHz
RAM Size:
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, Cap Sense, DMA, POR, PWM, WDT
Clock Frequency:
25MHz
-
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
64KB 64K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
PWM Channels:
YES
-
DAC Channels:
NO
-
On Chip Program ROM Width:
8
-
Length:
5mm
-
Height Seated (Max):
0.85mm
-
Width:
5mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
LPC824M201JHI33E

LPC824M201JHI33E

(In Stock: 50000)

NXP USA Inc.