LPC824M201JHI33E alternative parts: LPC11U14FHN33/201,

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 32KB FLASH 32HVQFN
MCU 32-bit LPC11U1x ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 33-Pin HVQFN EP Tray
Factory Lead Time:
12 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-VFQFN Exposed Pad
32-VQFN Exposed Pad
Surface Mount:
YES
YES
Data Converters:
A/D 12x12b
A/D 8x10b
Number of I/Os:
29
26
ROM(word):
32768
32768
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
LPC82x
LPC11Uxx
Published:
2005
2009
Part Status:
Discontinued
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
33
33
Additional Feature:
SEATED HGT-NOM
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LPC824M201
LPC11U
Pin Count:
32
-
JESD-30 Code:
S-PQCC-N33
S-PQCC-N33
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.8V
1.8V
Oscillator Type:
Internal
Internal
Speed:
30MHz
50MHz
RAM Size:
8K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Clock Frequency:
25MHz
25MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
PWM Channels:
YES
NO
DAC Channels:
NO
NO
On Chip Program ROM Width:
8
8
Length:
5mm
7mm
Height Seated (Max):
0.85mm
1mm
Width:
5mm
7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
HTS Code:
-
8542.31.00.01
LPC824M201JHI33E

LPC824M201JHI33E

(In Stock: 50000)

NXP USA Inc.