LSM6DS3TR alternative parts: LSM6DS0TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IMU ACCEL/GYRO I2C/SPI 14VFLGA | IMU ACCEL/GYRO I2C/SPI 16LGA |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFLGA Module | 16-VFLGA Module |
Number of Pins: | 14 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Series: | iNEMO | - |
JESD-609 Code: | e4 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 2.2V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | LSM6D | LSM6 |
Output Type: | I2C, SPI | I2C, SPI |
Max Supply Voltage: | 3.6V | 3.6V |
Min Supply Voltage: | 1.62V | 1.71V |
Analog IC - Other Type: | ANALOG CIRCUIT | ANALOG CIRCUIT |
Sensor Type: | Accelerometer, Gyroscope, Temperature, 6 Axis | Accelerometer, Gyroscope, Temperature, 6 Axis |
Height: | 860μm | - |
Length: | 3mm | 3mm |
Width: | 2.5mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Height Seated (Max): | - | 0.86mm |

LSM6DS3TR
(In Stock: 50000)
STMicroelectronicsUnited States