LSM6DS3TR alternative parts: LSM6DSO32TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IMU ACCEL/GYRO I2C/SPI 14VFLGA | Accelerometer and 3D Gyroscope 3D Always-On 1.71V to 3.6V 0.55mA 14-Pin LGA T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFLGA Module | LGA-14L |
Number of Pins: | 14 | - |
Operating Temperature: | -40°C~85°C TA | -40°C ~ 85°C |
Packaging: | Cut Tape (CT) | MouseReel |
Series: | iNEMO | LSM6DSO32 |
JESD-609 Code: | e4 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | BUTT | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | LSM6D | - |
Output Type: | I2C, SPI | Digital |
Max Supply Voltage: | 3.6V | - |
Min Supply Voltage: | 1.62V | - |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Sensor Type: | Accelerometer, Gyroscope, Temperature, 6 Axis | 6-axis |
Height: | 860μm | - |
Length: | 3mm | - |
Width: | 2.5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | 14-LGA (2.5x3) |
Product Style: | - | BGA Socketing Systems |
MSL: | - | MSL 3 - 168 hours |
Moisture Sensitive: | - | Yes |
Sensing Axis: | - | X, Y, Z |
Maximum Operating Temperature: | - | + 85 C |
Supply Voltage-Max: | - | 3.6 V |
Unit Weight: | - | 0.027484 oz |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 5000 |
Supply Voltage-Min: | - | 1.71 V |
Mounting Styles: | - | SMD/SMT |
Interface Type: | - | I2C, I3C, SPI, MIPI |
Manufacturer: | - | STMicroelectronics |
Brand: | - | STMicroelectronics |
Acceleration: | - | 4 g, 8 g, 16 g, 32 g |
RoHS: | - | Details |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Base Product Number: | - | LSM6 |
Mfr: | - | STMicroelectronics |
Product Status: | - | Active |
Type: | - | Socket Adapter Systems |
Subcategory: | - | Sensors |
Pitch: | - | 1.27mm Pitch |
Operating Supply Current: | - | 550 uA |
Resolution: | - | 16 bit |
Product Type: | - | Socket Adapter Systems |
Sensitivity: | - | 0.122 mg/LSB, 0.244 mg/LSB, 0.488 mg/LSB, 0.976 mg/LSB |
Acceleration Range: | - | ± 4g, ± 8g, ± 16g, ± 32g |
Product Category: | - | IMUs - Inertial Measurement Units |

LSM6DS3TR
(In Stock: 50000)
STMicroelectronicsUnited States