LSM6DS3TR alternative parts: LSM6DSV32XTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IMU ACCEL/GYRO I2C/SPI 14VFLGA
Linear IC''s
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA Module
14-VFLGA
Number of Pins:
14
-
Operating Temperature:
-40°C~85°C TA
-40°C ~ 85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
iNEMO
-
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
14
-
ECCN Code:
EAR99
-
HTS Code:
8542.39.00.01
-
Terminal Position:
BOTTOM
-
Terminal Form:
BUTT
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
LSM6D
-
Output Type:
I2C, SPI
I2C, I3C, SPI
Max Supply Voltage:
3.6V
-
Min Supply Voltage:
1.62V
-
Analog IC - Other Type:
ANALOG CIRCUIT
-
Sensor Type:
Accelerometer, Gyroscope, Temperature, 6 Axis
Accelerometer, Gyroscope, Temperature, 6 Axis
Height:
860μm
-
Length:
3mm
-
Width:
2.5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
14-LGA (2.5x3)
LSM6DS3TR

LSM6DS3TR

(In Stock: 50000)

STMicroelectronics