LSM6DS3TR alternative parts: LSM6DS33TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IMU ACCEL/GYRO I2C/SPI 14VFLGA
IMU ACCEL/GYRO I2C/SPI 16LGA
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA Module
16-VFLGA Module
Number of Pins:
14
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
iNEMO
-
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
14
16
ECCN Code:
EAR99
EAR99
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BUTT
BUTT
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
LSM6D
LSM6D
Output Type:
I2C, SPI
I2C, SPI
Max Supply Voltage:
3.6V
3.7V
Min Supply Voltage:
1.62V
1.62V
Analog IC - Other Type:
ANALOG CIRCUIT
ANALOG CIRCUIT
Sensor Type:
Accelerometer, Gyroscope, Temperature, 6 Axis
Accelerometer, Gyroscope, Temperature, 6 Axis
Height:
860μm
860μm
Length:
3mm
3mm
Width:
2.5mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Finish:
-
Nickel/Gold (Ni/Au) - electrolytic
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
S-PBGA-B16
LSM6DS3TR

LSM6DS3TR

(In Stock: 50000)

STMicroelectronics