LTC2852CDD#PBF alternative parts: LTC2802CDE#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 10DFN
IC TRANSCEIVER HALF 1/1 12DFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
12-WFDFN Exposed Pad
Number of Pins:
10
12
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Published:
2006
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
12
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
3V~3.6V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC2852
LTC2802
Pin Count:
10
12
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
3.3V
-
Interface:
RS-422, RS-485
RS-232
Nominal Supply Current:
1mA
2.3mA
Data Rate:
20Mbps
1Mbps
Differential Output:
YES
NO
Protocol:
RS422, RS485
RS232
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
-
Duplex:
Full
Half
Receiver Hysteresis:
25mV
400mV
Number of Transceivers:
1
-
Receive Delay-Max:
70 ns
400 ns
Transmit Delay-Max:
50 ns
500 ns
Output Low Current-Max:
0.004A
-
Out Swing-Min:
2 V
-
Length:
3mm
4mm
Height Seated (Max):
0.8mm
0.8mm
Width:
3mm
3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Termination:
-
SMD/SMT
Power Supplies:
-
2/5V
Number of Receivers:
-
1
LTC2852CDD#PBF

LTC2852CDD#PBF

Linear Technology/Analog Devices