LTC2852CDD#PBF alternative parts: LTC2870CUFD#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 1/1 10DFN | IC TRANSCEIVER FULL 2/2 28QFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-WFDFN Exposed Pad | 28-WFQFN Exposed Pad |
Number of Pins: | 10 | 28 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 2006 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 28 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 3V~3.6V | 3V~5.5V |
Terminal Position: | DUAL | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | 3 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | LTC2852 | LTC2870 |
Pin Count: | 10 | 28 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 3.3V | - |
Interface: | RS-422, RS-485 | RS-232, RS-422, RS-485 |
Nominal Supply Current: | 1mA | - |
Data Rate: | 20Mbps | 20Mbps |
Differential Output: | YES | YES |
Protocol: | RS422, RS485 | Multiprotocol |
Input Characteristics: | DIFFERENTIAL SCHMITT TRIGGER | DIFFERENTIAL SCHMITT TRIGGER |
Number of Drivers/Receivers: | 1/1 | 2/2 |
Driver Number of Bits: | 1 | - |
Receiver Number of Bits: | 1 | 3 |
Duplex: | Full | Full |
Receiver Hysteresis: | 25mV | 130mV |
Number of Transceivers: | 1 | 1 |
Receive Delay-Max: | 70 ns | - |
Transmit Delay-Max: | 50 ns | 70 ns |
Output Low Current-Max: | 0.004A | 0.003A |
Out Swing-Min: | 2 V | - |
Length: | 3mm | 5mm |
Height Seated (Max): | 0.8mm | 0.8mm |
Width: | 3mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Power Supplies: | - | 3.3V |
Number of Drivers: | - | 2 |
Supply Voltage1-Nom: | - | 3.3V |

LTC2852CDD#PBF
Linear Technology/Analog DevicesUnited States