LTC2852CDD#PBF alternative parts: LTC2865IMSE#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 10DFN
IC TRANSCEIVER FULL 1/1 12MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
12-TSSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
10
12
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2006
2013
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
12
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
3V~3.6V
3V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
LTC2852
LTC2865
Pin Count:
10
12
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
3.3V
5V
Interface:
RS-422, RS-485
RS-422
Nominal Supply Current:
1mA
8mA
Data Rate:
20Mbps
20Mbps
Differential Output:
YES
YES
Protocol:
RS422, RS485
RS422, RS485
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
1
Duplex:
Full
Full
Receiver Hysteresis:
25mV
150mV
Number of Transceivers:
1
1
Receive Delay-Max:
70 ns
65 ns
Transmit Delay-Max:
50 ns
-
Output Low Current-Max:
0.004A
0.003A
Out Swing-Min:
2 V
-
Length:
3mm
4.039mm
Height Seated (Max):
0.8mm
-
Width:
3mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Power Supplies:
-
3.3V
Simplex/Duplex:
-
Full Duplex
LTC2852CDD#PBF

LTC2852CDD#PBF

Linear Technology/Analog Devices