LTC2852CDD#PBF alternative parts: LTC2850IMS8#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 10DFN
IC TRANSCEIVER HALF 1/1 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
10
8
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2006
2013
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
3V~3.6V
3V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC2852
LTC2850
Pin Count:
10
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
3.3V
3.3V
Interface:
RS-422, RS-485
-
Nominal Supply Current:
1mA
1mA
Data Rate:
20Mbps
20Mbps
Differential Output:
YES
YES
Protocol:
RS422, RS485
RS422, RS485
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
1
Duplex:
Full
Half
Receiver Hysteresis:
25mV
25mV
Number of Transceivers:
1
-
Receive Delay-Max:
70 ns
70 ns
Transmit Delay-Max:
50 ns
50 ns
Output Low Current-Max:
0.004A
0.004A
Out Swing-Min:
2 V
2 V
Length:
3mm
3mm
Height Seated (Max):
0.8mm
-
Width:
3mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of Transmitters:
-
1
LTC2852CDD#PBF

LTC2852CDD#PBF

Linear Technology/Analog Devices