LTC3305EFE#PBF alternative parts: LTC3300HUK-1#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
IC BATTERY BALANCER 48QFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
12 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
48-WFQFN Exposed Pad
Number of Pins:
38
48
Operating Temperature:
-40°C~125°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Published:
2015
2014
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
LTC3305
LTC3300
Function:
Battery Balancer
Battery Balancer
Max Supply Voltage:
64V
36V
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
Over Temperature, Over Voltage, Short Circuit
Battery Chemistry:
Lead Acid
Multi-Chemistry
Number of Cells:
1 ~ 4
1 ~ 12
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Number of Terminations:
-
48
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.39.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
1.8V
Number of Channels:
-
6
Interface:
-
Serial
Analog IC - Other Type:
-
POWER SUPPLY MANAGEMENT CIRCUIT
Adjustable Threshold:
-
YES
Supply Current-Max (Isup):
-
1.11mA
Number of Batteries:
-
6
Length:
-
7mm
Height Seated (Max):
-
0.8mm
Width:
-
7mm
LTC3305EFE#PBF

LTC3305EFE#PBF

(In Stock: 40)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $19.722558

    $19.72

  • 10

    $18.606187

    $186.06

  • 100

    $17.553006

    $1,755.30

  • 500

    $16.559440

    $8,279.72

  • 1000

    $15.622113

    $15,622.11

Minimum: 1 Multiples: 1

Unit Price: $19.722558

Ext Price: $19.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity