LTC3305EFE#PBF alternative parts: LTC3557EUF-1#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
USB Power Manager 4.35V 5.5V to 28-Pin QFN EP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
12 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
QFN
Number of Pins:
38
28
Operating Temperature:
-40°C~125°C TJ
-
Packaging:
Tube
Tape and Reel
Published:
2015
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Base Part Number:
LTC3305
-
Function:
Battery Balancer
-
Max Supply Voltage:
64V
-
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
-
Battery Chemistry:
Lead Acid
-
Number of Cells:
1 ~ 4
1
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Outputs:
-
4
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
5.5V
Length:
-
4mm
LTC3305EFE#PBF

LTC3305EFE#PBF

(In Stock: 40)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $19.722558

    $19.72

  • 10

    $18.606187

    $186.06

  • 100

    $17.553006

    $1,755.30

  • 500

    $16.559440

    $8,279.72

  • 1000

    $15.622113

    $15,622.11

Minimum: 1 Multiples: 1

Unit Price: $19.722558

Ext Price: $19.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity