LTC3305EFE#PBF alternative parts: LTC3586EUFE-1#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | USB Power Manager 4.35V 5.5V to 38-Pin QFN EP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 12 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | QFN |
Number of Pins: | 38 | 38 |
Operating Temperature: | -40°C~125°C TJ | - |
Packaging: | Tube | Tape and Reel |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Base Part Number: | LTC3305 | - |
Function: | Battery Balancer | - |
Max Supply Voltage: | 64V | - |
Output Current: | 10A | - |
Fault Protection: | Over Current, Over Temperature | - |
Battery Chemistry: | Lead Acid | - |
Number of Cells: | 1 ~ 4 | 1 |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Outputs: | - | 4 |
Min Input Voltage: | - | 4.35V |
Max Input Voltage: | - | 5.5V |
Length: | - | 6mm |

LTC3305EFE#PBF
(In Stock: 40)
Linear Technology/Analog DevicesQty
Unit Price
Ext Price
1
$19.722558
$19.72
10
$18.606187
$186.06
100
$17.553006
$1,755.30
500
$16.559440
$8,279.72
1000
$15.622113
$15,622.11
Minimum: 1 Multiples: 1
Unit Price: $19.722558
Ext Price: $19.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools