LTC3305EFE#PBF alternative parts: LTC3300HUK-1#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin QFN EP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 12 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 48-WFQFN Exposed Pad |
Number of Pins: | 38 | - |
Operating Temperature: | -40°C~125°C TJ | -40°C ~ 150°C (TJ) |
Packaging: | Tube | Rail/Tube |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Base Part Number: | LTC3305 | - |
Function: | Battery Balancer | Battery Balancer |
Max Supply Voltage: | 64V | - |
Output Current: | 10A | - |
Fault Protection: | Over Current, Over Temperature | Over Temperature, Over Voltage, Short Circuit |
Battery Chemistry: | Lead Acid | Multi-Chemistry |
Number of Cells: | 1 ~ 4 | 1 ~ 12 |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Surface Mount: | - | YES |
Supplier Device Package: | - | 48-QFN (7x7) |
Number of Terminals: | - | 48 |
Operating Temperature Classification: | - | Automotive |
Package Type: | - | QFN EP |
Operating Temp Range: | - | -40C to 150C |
Operating Supply Voltage (Max): | - | 36(V) |
Rad Hardened: | - | No |
Mounting: | - | Surface Mount |
Package: | - | Tube |
Base Product Number: | - | LTC3300 |
Mfr: | - | Analog Devices Inc. |
Product Status: | - | Active |
Package Description: | - | HVQCCN, LCC48,.27SQ,20 |
Package Style: | - | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE |
Moisture Sensitivity Levels: | - | 1 |
Package Body Material: | - | PLASTIC/EPOXY |
Package Equivalence Code: | - | LCC48,.27SQ,20 |
Manufacturer Package Code: | - | 05-08-1704 |
Operating Temperature-Min: | - | -40 °C |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Operating Temperature-Max: | - | 150 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | LTC3300HUK-1#PBF |
Package Code: | - | HVQCCN |
Package Shape: | - | SQUARE |
Manufacturer: | - | Analog Devices Inc |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | ANALOG DEVICES INC |
Risk Rank: | - | 5.36 |
Series: | - | - |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | No |
Type: | - | BATTERY BALANCER |
Terminal Finish: | - | Matte Tin (Sn) |
Technology: | - | CMOS |
Terminal Position: | - | QUAD |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 0.5 mm |
Reach Compliance Code: | - | compliant |
Pin Count: | - | 48 |
JESD-30 Code: | - | S-PQCC-N48 |
Brand Name: | - | Analog Devices Inc |
Supply Voltage-Max (Vsup): | - | 5.3 V |
Temperature Grade: | - | AUTOMOTIVE |
Supply Voltage-Min (Vsup): | - | 1.8 V |
Number of Channels: | - | 6 |
Interface: | - | Serial |
Analog IC - Other Type: | - | POWER SUPPLY MANAGEMENT CIRCUIT |
Adjustable Threshold: | - | YES |
Seated Height-Max: | - | 0.8 mm |
Battery Type: | - | LI-ION/LI-FEPO4 |
Width: | - | 7 mm |
Length: | - | 7 mm |

LTC3305EFE#PBF
(In Stock: 40)
Linear Technology/Analog DevicesQty
Unit Price
Ext Price
1
$19.722558
$19.72
10
$18.606187
$186.06
100
$17.553006
$1,755.30
500
$16.559440
$8,279.72
1000
$15.622113
$15,622.11
Minimum: 1 Multiples: 1
Unit Price: $19.722558
Ext Price: $19.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools