LTC3533EDE#TRPBF alternative parts: LTC3603IUF#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BST ADJ 2A 14DFN
IC REG BUCK ADJ 2.5A 20QFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-WFDFN Exposed Pad
20-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
14
20
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tube
Published:
2007
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
SEATED HT-CALCULATED
-
Terminal Position:
DUAL
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
LTC3533
LTC3603
Function:
Step-Up, Step-Down
Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
96 %
-
Voltage - Input (Max):
5.5V
15V
Output Voltage:
5.25V
14.5V
Output Type:
Adjustable
Adjustable
Voltage - Input (Min):
1.8V
4.5V
Input Voltage-Nom:
3.6V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Current - Output:
2A
-
Topology:
Buck, Boost
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
300kHz~2MHz
1MHz
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
BUCK-BOOST
-
Length:
4mm
4mm
Height Seated (Max):
0.8mm
0.8mm
Width:
3mm
4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Max Output Voltage:
-
14.5V
Voltage - Output (Min/Fixed):
-
0.6V
Min Output Voltage:
-
600mV
Lead Free:
-
Lead Free
LTC3533EDE#TRPBF

LTC3533EDE#TRPBF

Linear Technology/Analog Devices