LTC3533EDE#TRPBF alternative parts: LTC3780EG#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BST ADJ 2A 14DFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-WFDFN Exposed Pad
24-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
14
-
Operating Temperature:
-40°C~85°C TA
-40°C ~ 85°C (TJ)
Packaging:
Tape & Reel (TR)
Tube
Published:
2007
-
JESD-609 Code:
e3
e3
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
SEATED HT-CALCULATED
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
0.65 mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC3533
-
Function:
Step-Up, Step-Down
Step-Up/Step-Down
Number of Outputs:
1
1 Output
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
96 %
-
Voltage - Input (Max):
5.5V
-
Output Voltage:
5.25V
800 mV to 30 V
Output Type:
Adjustable
Transistor Driver
Voltage - Input (Min):
1.8V
-
Input Voltage-Nom:
3.6V
15 V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING CONTROLLER
Output Configuration:
Positive
Positive
Current - Output:
2A
-
Topology:
Buck, Boost
Buck-Boost
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
300kHz~2MHz
200kHz ~ 400kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
BUCK-BOOST
BUCK-BOOST
Length:
4mm
8.2 mm
Height Seated (Max):
0.8mm
-
Width:
3mm
5.3 mm
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
24-SSOP
Number of Terminals:
-
24
Development Kit:
-
DC1046A, DC686A
Maximum Operating Temperature:
-
+ 85 C
Unit Weight:
-
0.015027 oz
Minimum Operating Temperature:
-
- 40 C
Factory Pack QuantityFactory Pack Quantity:
-
59
Mounting Styles:
-
SMD/SMT
Manufacturer:
-
Analog Devices Inc.
Brand:
-
Analog Devices
Input Voltage-Max:
-
36 V
Input Voltage-Min:
-
4 V
RoHS:
-
Details
SwitchingFrequency:
-
400 kHz
Package:
-
Tube
Base Product Number:
-
LTC3780
Mfr:
-
Analog Devices Inc.
Product Status:
-
Active
Package Description:
-
SSOP, SSOP24,.3
Package Style:
-
SMALL OUTLINE, SHRINK PITCH
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Package Equivalence Code:
-
SSOP24,.3
Manufacturer Package Code:
-
05-08-1640 (G24)
Reflow Temperature-Max (s):
-
30
Operating Temperature-Max:
-
85 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
LTC3780EG#PBF
Package Code:
-
SSOP
Package Shape:
-
RECTANGULAR
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
ANALOG DEVICES INC
Risk Rank:
-
1.24
Series:
-
LTC3780
Pbfree Code:
-
No
Type:
-
High Efficiency, Synchronous 4-Switch Buck-Boost Switching Regulator Controller
Subcategory:
-
PMIC - Power Management ICs
Technology:
-
CMOS
Number of Functions:
-
1
Reach Compliance Code:
-
compliant
Pin Count:
-
24
JESD-30 Code:
-
R-PDSO-G24
Brand Name:
-
Analog Devices Inc
Temperature Grade:
-
OTHER
Operating Supply Current:
-
2.4 mA
Output Current:
-
10 A
Voltage - Supply (Vcc/Vdd):
-
4V ~ 30V
Quiescent Current:
-
1.5 mA
Control Features:
-
Current Limit, Enable, Power Good, Soft Start
Output Current-Max:
-
3 A
Seated Height-Max:
-
2 mm
Product Type:
-
Switching Voltage Regulators
Switching Frequency-Max:
-
440 kHz
Output Voltage-Max:
-
30 V
Output Voltage-Min:
-
0.8 V
Duty Cycle (Max):
-
99%
Serial Interfaces:
-
-
Clock Sync:
-
No
Load Regulation:
-
- 0.1 %
Output Phases:
-
1
Input Voltage:
-
15 V
Shutdown:
-
Shutdown
Product Category:
-
Switching Voltage Regulators
LTC3533EDE#TRPBF

LTC3533EDE#TRPBF

Linear Technology/Analog Devices