LTC3533EDE#TRPBF alternative parts: LTC3703EGN#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BST ADJ 2A 14DFN | |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | Production (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-WFDFN Exposed Pad | 16-SSOP (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 14 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C ~ 85°C (TA) |
Packaging: | Tape & Reel (TR) | Cut Tape |
Published: | 2007 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | SEATED HT-CALCULATED | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | 0.635 mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC3533 | - |
Function: | Step-Up, Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Efficiency: | 96 % | - |
Voltage - Input (Max): | 5.5V | - |
Output Voltage: | 5.25V | 93 V |
Output Type: | Adjustable | Transistor Driver |
Voltage - Input (Min): | 1.8V | - |
Input Voltage-Nom: | 3.6V | 10 V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Current - Output: | 2A | - |
Topology: | Buck, Boost | Buck |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 300kHz~2MHz | 100kHz ~ 600kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | BUCK-BOOST | PUSH-PULL |
Length: | 4mm | 10.5 mm |
Height Seated (Max): | 0.8mm | - |
Width: | 3mm | 5.6 mm |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | 16-SSOP |
Number of Terminals: | - | 16 |
Package: | - | Tube |
Base Product Number: | - | LTC3703 |
Mfr: | - | Analog Devices Inc. |
Product Status: | - | Active |
Manufacturer Lifecycle Status: | - | PRODUCTION (Last Updated: 1 month ago) |
RoHS: | - | Compliant |
SwitchingFrequency: | - | 600 kHz |
Maximum Operating Temperature: | - | + 85 C |
Minimum Operating Temperature: | - | - 40 C |
Mounting Styles: | - | SMD/SMT |
Input Voltage-Max: | - | 100 V |
Input Voltage-Min: | - | 9.3 V |
Package Description: | - | SSOP, SSOP16,.25 |
Package Style: | - | SMALL OUTLINE, SHRINK PITCH |
Moisture Sensitivity Levels: | - | 1 |
Package Body Material: | - | PLASTIC/EPOXY |
Package Equivalence Code: | - | SSOP16,.25 |
Manufacturer Package Code: | - | GN |
Reflow Temperature-Max (s): | - | 30 |
Operating Temperature-Max: | - | 85 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | LTC3703EGN#PBF |
Package Code: | - | SSOP |
Package Shape: | - | RECTANGULAR |
Manufacturer: | - | Linear Technology |
Part Life Cycle Code: | - | Transferred |
Ihs Manufacturer: | - | LINEAR TECHNOLOGY CORP |
Risk Rank: | - | 2.73 |
Part Package Code: | - | SSOP |
Series: | - | - |
Max Operating Temperature: | - | 85 °C |
Min Operating Temperature: | - | -40 °C |
HTS Code: | - | 8542.39.00.01 |
Subcategory: | - | Switching Regulator or Controllers |
Technology: | - | CMOS |
Number of Functions: | - | 1 |
Reach Compliance Code: | - | compliant |
Frequency: | - | 300 kHz |
Pin Count: | - | 16 |
JESD-30 Code: | - | R-PDSO-G16 |
Brand Name: | - | Linear Technology |
Temperature Grade: | - | OTHER |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 15 V |
Min Supply Voltage: | - | 9.3 V |
Output Current: | - | 10 A |
Voltage - Supply (Vcc/Vdd): | - | 9.3V ~ 15V |
Quiescent Current: | - | 50 uA |
Control Features: | - | Current Limit, Enable, Frequency Control, Soft Start |
Max Output Voltage: | - | 12 V |
Min Input Voltage: | - | 9.3 V |
Output Current-Max: | - | 5 A |
Max Input Voltage: | - | 15 V |
Seated Height-Max: | - | 1.75 mm |
Min Output Voltage: | - | 800 mV |
Max Frequency: | - | 330 kHz |
Switching Frequency-Max: | - | 330 kHz |
Duty Cycle (Max): | - | 93% |
Serial Interfaces: | - | - |
Clock Sync: | - | Yes |
Duty Cycle: | - | 96 % |
Output Phases: | - | 1 |
Height: | - | 1.95 mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

LTC3533EDE#TRPBF
Linear Technology/Analog DevicesUnited States