LTC3533EDE#TRPBF alternative parts: LTC3621IMS8E#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK BST ADJ 2A 14DFN
17V, 1A Synchronous Step-Down Regulator with 3.5µA Quiescent Current
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
Production (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-WFDFN Exposed Pad
MSOP-E-8
Surface Mount:
YES
YES
Number of Pins:
14
8
Operating Temperature:
-40°C~85°C TA
-40°C ~ 125°C (TJ)
Packaging:
Tape & Reel (TR)
Cut Tape
Published:
2007
-
JESD-609 Code:
e3
e3
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
14
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
SEATED HT-CALCULATED
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
0.65 mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC3533
-
Function:
Step-Up, Step-Down
Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Efficiency:
96 %
95(%)
Voltage - Input (Max):
5.5V
17V
Output Voltage:
5.25V
17 V
Output Type:
Adjustable
Adjustable
Voltage - Input (Min):
1.8V
2.7V
Input Voltage-Nom:
3.6V
12 V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Current - Output:
2A
1A
Topology:
Buck, Boost
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
300kHz~2MHz
1MHz
Control Technique:
PULSE WIDTH MODULATION
-
Synchronous Rectifier:
Yes
Yes
Switcher Configuration:
BUCK-BOOST
BUCK
Length:
4mm
3 mm
Height Seated (Max):
0.8mm
-
Width:
3mm
3 mm
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
8-MSOP-EP
Number of Terminals:
-
8
Manufacturer Lifecycle Status:
-
PRODUCTION (Last Updated: 3 weeks ago)
RoHS:
-
Compliant
SwitchingFrequency:
-
1 MHz
Operating Temperature Classification:
-
Automotive
Package Type:
-
MSOP EP
Operating Temp Range:
-
-40C to 125C
Switching Regulator:
-
Yes
Switching Freq:
-
1160(KHz)
Rad Hardened:
-
No
Mounting:
-
Surface Mount
Development Kit:
-
DC1863A, DC1864A
Maximum Operating Temperature:
-
+ 125 C
Unit Weight:
-
0.015027 oz
Minimum Operating Temperature:
-
- 40 C
Factory Pack QuantityFactory Pack Quantity:
-
50
Supply Voltage-Min:
-
2.7 V
Mounting Styles:
-
SMD/SMT
Manufacturer:
-
Analog Devices Inc.
Brand:
-
Analog Devices
Input Voltage-Max:
-
17 V
Input Voltage-Min:
-
2.7 V
Package:
-
Tube
Base Product Number:
-
LTC3621
Mfr:
-
Analog Devices Inc.
Product Status:
-
Active
Package Description:
-
MSOP-8
Package Style:
-
SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Package Equivalence Code:
-
TSSOP8,.19
Manufacturer Package Code:
-
05-08-1662
Operating Temperature-Min:
-
-40 °C
Operating Temperature-Max:
-
125 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
LTC3621IMS8E#PBF
Package Code:
-
HTSSOP
Package Shape:
-
SQUARE
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
ANALOG DEVICES INC
Risk Rank:
-
2.09
Series:
-
LTC3621
Pbfree Code:
-
No
Type:
-
Synchronous Step-Down Regulator
Max Operating Temperature:
-
125 °C
Min Operating Temperature:
-
-40 °C
Subcategory:
-
PMIC - Power Management ICs
Technology:
-
CMOS
Number of Functions:
-
1
Reach Compliance Code:
-
compliant
Pin Count:
-
8
JESD-30 Code:
-
S-PDSO-G8
Brand Name:
-
Analog Devices Inc
Temperature Grade:
-
AUTOMOTIVE
Operating Supply Current:
-
0.0035 mA
Output Current:
-
1 A
Quiescent Current:
-
3.5 uA
Max Output Voltage:
-
17 V
Input Voltage (Min):
-
2.7(V)
Voltage - Output (Min/Fixed):
-
0.6V
Min Input Voltage:
-
2.7 V
Output Current-Max:
-
1 A
Max Input Voltage:
-
17 V
Seated Height-Max:
-
1.1 mm
Product Type:
-
Switching Voltage Regulators
Min Output Voltage:
-
600 mV
Voltage - Output (Max):
-
17V
Switching Frequency-Max:
-
1160 kHz
Output Voltage-Max:
-
17 V
Output Voltage-Min:
-
0.6 V
Line Regulation:
-
0.015%/V
Load Regulation:
-
0.1%
Input Voltage:
-
17(V)
Shutdown:
-
Shutdown
Product Category:
-
Switching Voltage Regulators
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
LTC3533EDE#TRPBF

LTC3533EDE#TRPBF

Linear Technology/Analog Devices