LTC6404IUD-1#PBF alternative parts: LTC6400CUD-14#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC ADC DRIVER 16QFN
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
16
Packaging:
Tube
Tube
Published:
2008
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
ADC Driver
Resistance:
1MOhm
230Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
70°C
Min Operating Temperature:
-40°C
0°C
Applications:
Data Acquisition
Data Acquisition
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC6404
LTC6400
Pin Count:
16
16
Temperature Grade:
INDUSTRIAL
COMMERCIAL
Number of Channels:
1
-
Max Supply Voltage:
5.5V
3.5V
Min Supply Voltage:
2.7V
2.85V
Slew Rate:
450 V/μs
4800 V/μs
Common Mode Rejection Ratio:
60 dB
40 dB
Input Offset Voltage (Vos):
500μV
3mV
Bandwidth:
500MHz
2.4 GHz
Gain Bandwidth Product:
500MHz
-
Unity Gain BW-Nom:
500000 kHz
-
Voltage Gain:
90dB
14.5dB
Average Bias Current-Max (IIB):
60μA
-
Power Supply Rejection Ratio (PSRR):
60dB
55dB
Nominal Gain Bandwidth Product:
600MHz
1.86 GHz
Length:
3mm
3mm
Height Seated (Max):
0.8mm
0.8mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Elements:
-
1
Operating Supply Voltage:
-
3V
Nominal Supply Current:
-
85mA
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
LTC6404IUD-1#PBF

LTC6404IUD-1#PBF

Linear Technology/Analog Devices