LTC6404IUD-1#PBF alternative parts: LTC6430BIUF-15#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC AMPLIFIER 24QFN
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
24-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
-
Packaging:
Tube
Tube
Published:
2008
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
24
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
Amplifier
Resistance:
1MOhm
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
Driver
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
LTC6404
LTC6430
Pin Count:
16
24
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Number of Channels:
1
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Slew Rate:
450 V/μs
-
Common Mode Rejection Ratio:
60 dB
-
Input Offset Voltage (Vos):
500μV
-
Bandwidth:
500MHz
-
Gain Bandwidth Product:
500MHz
-
Unity Gain BW-Nom:
500000 kHz
-
Voltage Gain:
90dB
-
Average Bias Current-Max (IIB):
60μA
-
Power Supply Rejection Ratio (PSRR):
60dB
-
Nominal Gain Bandwidth Product:
600MHz
-
Length:
3mm
4mm
Height Seated (Max):
0.8mm
0.8mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-40°C
HTS Code:
-
8542.39.00.01
Terminal Form:
-
NO LEAD
JESD-30 Code:
-
S-PQCC-N24
Supply Voltage-Max (Vsup):
-
5.25V
Supply Voltage-Min (Vsup):
-
4.75V
Width:
-
4mm
LTC6404IUD-1#PBF

LTC6404IUD-1#PBF

Linear Technology/Analog Devices