LTC6404IUD-1#PBF alternative parts: LTC6420IUDC-20#TRPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC DRIVER 16QFN | IC ADC DRIVER 20QFN |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 16 | - |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2008 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 20 |
ECCN Code: | EAR99 | EAR99 |
Type: | ADC Driver | ADC Driver |
Resistance: | 1MOhm | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Data Acquisition | Data Acquisition |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC6404 | LTC6420 |
Pin Count: | 16 | 20 |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 2.7V | - |
Slew Rate: | 450 V/μs | 4500 V/us |
Common Mode Rejection Ratio: | 60 dB | 68 dB |
Input Offset Voltage (Vos): | 500μV | - |
Bandwidth: | 500MHz | - |
Gain Bandwidth Product: | 500MHz | - |
Unity Gain BW-Nom: | 500000 kHz | - |
Voltage Gain: | 90dB | - |
Average Bias Current-Max (IIB): | 60μA | - |
Power Supply Rejection Ratio (PSRR): | 60dB | - |
Nominal Gain Bandwidth Product: | 600MHz | - |
Length: | 3mm | 4mm |
Height Seated (Max): | 0.8mm | 0.8mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
HTS Code: | - | 8542.33.00.01 |
Terminal Form: | - | NO LEAD |
JESD-30 Code: | - | R-PQCC-N20 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 3V |
Supply Current-Max: | - | 95mA |
Supply Voltage Limit-Max: | - | 3.6V |
Input Offset Voltage-Max: | - | 2000μV |
Width: | - | 3mm |

LTC6404IUD-1#PBF
Linear Technology/Analog DevicesUnited States