LTC6404IUD-1#PBF alternative parts: LTC6406CMS8E#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC DRIVER 16QFN | IC ADC DRIVER 8MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 8 |
Packaging: | Tube | Tube |
Published: | 2008 | 2009 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | ADC Driver | ADC Driver |
Resistance: | 1MOhm | 130kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Operating Temperature: | 85°C | 70°C |
Min Operating Temperature: | -40°C | 0°C |
Applications: | Data Acquisition | Data Acquisition |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC6404 | LTC6406 |
Pin Count: | 16 | 8 |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 5.5V | 3.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Slew Rate: | 450 V/μs | 630 V/μs |
Common Mode Rejection Ratio: | 60 dB | 50 dB |
Input Offset Voltage (Vos): | 500μV | 1mV |
Bandwidth: | 500MHz | 3 GHz |
Gain Bandwidth Product: | 500MHz | 3 GHz |
Unity Gain BW-Nom: | 500000 kHz | 3000000 kHz |
Voltage Gain: | 90dB | - |
Average Bias Current-Max (IIB): | 60μA | 24μA |
Power Supply Rejection Ratio (PSRR): | 60dB | 55dB |
Nominal Gain Bandwidth Product: | 600MHz | 3 GHz |
Length: | 3mm | 3mm |
Height Seated (Max): | 0.8mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Form: | - | GULL WING |
Operating Supply Voltage: | - | 3V |
Input Bias Current: | - | 17μA |

LTC6404IUD-1#PBF
Linear Technology/Analog DevicesUnited States