LTC6405IUD#PBF alternative parts: LTC6400CUD-14#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC ADC DRIVER 16QFN
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
16
Number of Elements:
1
1
Packaging:
Tube
Tube
Published:
2012
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
ADC Driver
Resistance:
230kOhm
230Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
70°C
Min Operating Temperature:
-40°C
0°C
Applications:
Data Acquisition
Data Acquisition
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LTC6405
LTC6400
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
5V
3V
Temperature Grade:
INDUSTRIAL
COMMERCIAL
Max Supply Voltage:
5.5V
3.5V
Min Supply Voltage:
4.5V
2.85V
Slew Rate:
690 V/μs
4800 V/μs
Input Offset Voltage (Vos):
6mV
3mV
Bandwidth:
2.7 GHz
2.4 GHz
Gain Bandwidth Product:
2.7 GHz
-
Voltage Gain:
90dB
14.5dB
Input Bias Current:
14μA
-
Nominal Gain Bandwidth Product:
2.7 GHz
1.86 GHz
Length:
3mm
3mm
Height Seated (Max):
0.8mm
0.8mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Nominal Supply Current:
-
85mA
Common Mode Rejection Ratio:
-
40 dB
Power Supply Rejection Ratio (PSRR):
-
55dB
Radiation Hardening:
-
No
LTC6405IUD#PBF

LTC6405IUD#PBF

(In Stock: 145)

Linear Technology/Analog Devices