LTC6405IUD#PBF alternative parts: LTC6401IUD-20#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC DRIVER 16QFN | IC ADC DRIVER 16QFN |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 16 |
Number of Elements: | 1 | 1 |
Packaging: | Tube | Tube |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | ADC Driver | ADC Driver |
Resistance: | 230kOhm | 230Ohm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | Data Acquisition | Data Acquisition |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | LTC6405 | LTC6401 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | 3V |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Max Supply Voltage: | 5.5V | 3.5V |
Min Supply Voltage: | 4.5V | 2.85V |
Slew Rate: | 690 V/μs | 4500 V/μs |
Input Offset Voltage (Vos): | 6mV | 2mV |
Bandwidth: | 2.7 GHz | 1.3 GHz |
Gain Bandwidth Product: | 2.7 GHz | - |
Voltage Gain: | 90dB | 20.6dB |
Input Bias Current: | 14μA | - |
Nominal Gain Bandwidth Product: | 2.7 GHz | 1.3 GHz |
Length: | 3mm | 3mm |
Height Seated (Max): | 0.8mm | 0.8mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Output Current: | - | 10mA |
Common Mode Rejection Ratio: | - | 45 dB |
Power Supply Rejection Ratio (PSRR): | - | 55dB |
Radiation Hardening: | - | No |

LTC6405IUD#PBF
(In Stock: 145)
Linear Technology/Analog DevicesUnited States