LTC6405IUD#PBF alternative parts: LTC6420IUDC-20#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC ADC DRIVER 20QFN
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
-
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
20-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
-
Number of Elements:
1
-
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
20
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
ADC Driver
Resistance:
230kOhm
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
Data Acquisition
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
LTC6405
LTC6420
Pin Count:
16
20
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
-
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
4.5V
-
Slew Rate:
690 V/μs
4500 V/us
Input Offset Voltage (Vos):
6mV
-
Bandwidth:
2.7 GHz
-
Gain Bandwidth Product:
2.7 GHz
-
Voltage Gain:
90dB
-
Input Bias Current:
14μA
-
Nominal Gain Bandwidth Product:
2.7 GHz
-
Length:
3mm
4mm
Height Seated (Max):
0.8mm
0.8mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-40°C
HTS Code:
-
8542.33.00.01
JESD-30 Code:
-
R-PQCC-N20
Power Supplies:
-
3V
Supply Current-Max:
-
95mA
Common Mode Rejection Ratio:
-
68 dB
Supply Voltage Limit-Max:
-
3.6V
Input Offset Voltage-Max:
-
2000μV
Width:
-
3mm
LTC6405IUD#PBF

LTC6405IUD#PBF

(In Stock: 145)

Linear Technology/Analog Devices