LTC6405IUD#PBF alternative parts: LTC6406CMS8E#TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
IC ADC DRIVER 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
8
Number of Elements:
1
-
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
2009
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
ADC Driver
Resistance:
230kOhm
130kOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
70°C
Min Operating Temperature:
-40°C
0°C
Applications:
Data Acquisition
Data Acquisition
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
LTC6405
LTC6406
Pin Count:
16
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
5V
3V
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Max Supply Voltage:
5.5V
3.5V
Min Supply Voltage:
4.5V
2.7V
Slew Rate:
690 V/μs
630 V/μs
Input Offset Voltage (Vos):
6mV
1mV
Bandwidth:
2.7 GHz
3 GHz
Gain Bandwidth Product:
2.7 GHz
3 GHz
Voltage Gain:
90dB
-
Input Bias Current:
14μA
17μA
Nominal Gain Bandwidth Product:
2.7 GHz
3 GHz
Length:
3mm
3mm
Height Seated (Max):
0.8mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of Channels:
-
1
Common Mode Rejection Ratio:
-
50 dB
Unity Gain BW-Nom:
-
3000000 kHz
Average Bias Current-Max (IIB):
-
24μA
Power Supply Rejection Ratio (PSRR):
-
55dB
LTC6405IUD#PBF

LTC6405IUD#PBF

(In Stock: 145)

Linear Technology/Analog Devices