LTST-C191KRKT alternative parts: APG1608SURKC/T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
LED RED CLEAR SMD
LED RED CLEAR CHIP SMD
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Number of Pins:
2
2
Shape:
RECTANGULAR
RECTANGULAR
Number of Elements:
1
-
Wavelength-dominant:
631nm
630nm
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2007
2009
Size / Dimension:
1.60mm Lx0.80mm W
1.60mm Lx0.80mm W
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2A (4 Weeks)
3 (168 Hours)
Number of Terminations:
2
2
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-55°C
-40°C
Color:
Red
Red
Additional Feature:
IC COMPATIBLE
-
Power Rating:
75mW
75mW
Packing Method:
TAPE AND REEL 7"
TAPE AND REEL 7"
Number of Functions:
1
1
Depth:
800μm
-
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Configuration:
Standard
Standard
Voltage:
2V
-
Current:
2A
-
Power Dissipation:
75mW
-
Viewing Angle:
130°
120°
Optoelectronic Device Type:
SINGLE COLOR LED
SINGLE COLOR LED
Forward Current:
30mA
20mA
Current - Test:
20mA
-
Lens Style:
Rectangle with Flat Top
Rectangle with Flat Top
Lens Size:
1.10mmx0.80mm
1.20mmx0.80mm
Luminous Intensity:
54 mcd
110 mcd
Lens Transparency:
Clear
Clear
Wavelength - Peak:
639nm
645nm
Lens Color:
Colorless
Colorless
Reverse Voltage:
5V
-
Height:
550μm
280μm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
ECCN Code:
-
EAR99
Voltage - Forward (Vf) (Typ):
-
2V
Millicandela Rating:
-
110mcd
Number of LEDs:
-
1
Reverse Voltage-Max:
-
5V
LTST-C191KRKT

LTST-C191KRKT

(In Stock: 6285)

Lite-On Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.300122

    $0.30

  • 10

    $0.283134

    $2.83

  • 100

    $0.267107

    $26.71

  • 500

    $0.251988

    $125.99

  • 1000

    $0.237725

    $237.72

Minimum: 1 Multiples: 1

Unit Price: $0.300122

Ext Price: $0.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity