MCP23S17-E/SO alternative parts: HV5812WG-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - MCP23S17-E/SO - I/O-Erweiterung, 16bit, 10 MHz, Seriell, SPI, 4.5 V, 5.5 V, SOIC
Display Drivers & Controllers 80V 20Ch
Factory Lead Time:
12 Weeks
13 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SOIC (0.295, 7.50mm Width)
28-SOIC (0.295, 7.50mm Width)
Number of Pins:
28
28
Weight:
2.214806g
792.000628mg
Number of I/Os:
16
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2005
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
700mW
-
Voltage - Supply:
1.8V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
250
250
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP23S17
HV5812
Pin Count:
28
-
Qualification Status:
Not Qualified
-
Output Type:
Push-Pull
-
Power Supplies:
5V
-
Number of Channels:
1
-
Interface:
SPI
Serial
Number of Ports:
2
-
Nominal Supply Current:
1mA
300mA
Output Current:
25mA
-
Number of Bits:
16
-
Clock Frequency:
10MHz
-
Interrupt Output:
Yes
-
Features:
POR
-
Height Seated (Max):
2.65mm
-
Width:
7.5mm
7.49mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Finish:
-
Matte Tin (Sn) - annealed
HTS Code:
-
8542.39.00.01
Number of Functions:
-
1
Terminal Pitch:
-
1.27mm
Operating Supply Voltage:
-
7.5V
Operating Supply Current:
-
100μA
Display Type:
-
Vacuum Fluorescent (VF)
Number of Segments:
-
20
Multiplexed Display Capability:
-
NO
Height:
-
2.31mm
Length:
-
17.89mm
Radiation Hardening:
-
No
MCP23S17-E/SO

MCP23S17-E/SO

(In Stock: 20)

Microchip Technology