MCP6002-E/P alternative parts: LM258NG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP GP 2 CIRCUIT 8DIP |
Factory Lead Time: | 12 Weeks | 4 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -25°C~85°C |
Packaging: | Tube | Tube |
Published: | 2005 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | MCP6002 | LM258 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | - |
Operating Supply Voltage: | 5.5V | 16V |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 100μA | 1.5mA |
Nominal Supply Current: | 100μA | 1.2mA |
Output Current: | 23mA | 40mA |
Slew Rate: | 0.6V/μs | 0.6V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 60 dB | 70 dB |
Current - Input Bias: | 1pA | 45nA |
Voltage - Supply, Single/Dual (±): | 1.8V~6V | 3V~32V ±1.5V~16V |
Output Current per Channel: | 23mA | 40mA |
Input Offset Voltage (Vos): | 4.5mV | 5mV |
Unity Gain BW-Nom: | 1000 kHz | 1000 kHz |
Voltage Gain: | 112dB | 100dB |
Power Supply Rejection Ratio (PSRR): | 86dB | 65dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 7V | - |
Low-Bias: | NO | - |
Micropower: | YES | - |
Programmable Power: | NO | - |
Height: | 3.3mm | 3.44mm |
Length: | 9.27mm | 10.16mm |
Width: | 6.35mm | 6.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 5 days ago) |
Surface Mount: | - | NO |
Weight: | - | 4.535924g |
Packing Method: | - | RAIL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Supplies: | - | +-1.5/+-15/3/30V |
Halogen Free: | - | Halogen Free |
Bandwidth: | - | 1MHz |
Average Bias Current-Max (IIB): | - | 0.3μA |
Voltage - Input Offset: | - | 2mV |
Bias Current-Max (IIB) @25C: | - | 0.15μA |
Dual Supply Voltage: | - | 9V |

MCP6002-E/P
(In Stock: 5000)
Microchip TechnologyUnited States