MCP6004-I/SL alternative parts: MCP6002T-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP 1.8V 1MHZ DUAL 8-SOIC
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
8
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
2
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Frequency:
1MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP6004
MCP6002
Pin Count:
14
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
5.5V
Power Supplies:
2/5V
-
Number of Channels:
4
-
Nominal Supply Current:
100μA
100μA
Output Current:
23mA
23mA
Current - Supply:
100μA
-
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
60 dB
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
1.8V~6V
Input Offset Voltage (Vos):
4.5mV
4.5mV
Bandwidth:
1MHz
1MHz
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
112dB
112dB
Power Supply Rejection Ratio (PSRR):
86dB
86dB
Low-Offset:
NO
NO
Supply Voltage Limit-Max:
7V
7V
Low-Bias:
YES
YES
Micropower:
YES
YES
Height:
1.25mm
1.5mm
Length:
8.65mm
8.65mm
Width:
3.9mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TAPE AND REEL
Operating Supply Current:
-
100μA
Output Current per Channel:
-
23mA
Frequency Compensation:
-
YES
Max Frequency:
-
1kHz
Programmable Power:
-
NO
MCP6004-I/SL

MCP6004-I/SL

(In Stock: 741)

Microchip Technology