MCP6004-I/SL alternative parts: MCP6L04T-E/ST

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 1MHZ RRO 14TSSOP
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
0.65mm
Frequency:
1MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP6004
MCP6L04
Pin Count:
14
14
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
-
Power Supplies:
2/5V
5V
Number of Channels:
4
4
Nominal Supply Current:
100μA
85μA
Output Current:
23mA
20mA
Current - Supply:
100μA
-
Slew Rate:
0.6V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
60 dB
78 dB
Current - Input Bias:
1pA
2pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
1.8V~6V
Input Offset Voltage (Vos):
4.5mV
5mV
Bandwidth:
1MHz
-
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
112dB
105dB
Power Supply Rejection Ratio (PSRR):
86dB
-
Low-Offset:
NO
NO
Supply Voltage Limit-Max:
7V
7V
Low-Bias:
YES
YES
Micropower:
YES
YES
Height:
1.25mm
1.05mm
Length:
8.65mm
5.1mm
Width:
3.9mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Packing Method:
-
TAPE AND REEL
Operating Supply Current:
-
85μA
Output Current per Channel:
-
20mA
Frequency Compensation:
-
YES
Voltage - Input Offset:
-
1mV
MCP6004-I/SL

MCP6004-I/SL

(In Stock: 741)

Microchip Technology